SAE International - AMS5701D
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 41.5Ni - 16Cr - 37Fe - 2.9Cb (Nb) - 1.8Ti Consumable Electrode Remelted or Vacuum Induction Melted 1800 °F (982 °C) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 2 February 2007 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
Document History
AMS5701D
February 2, 2007
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 41.5Ni - 16Cr - 37Fe - 2.9Cb (Nb) - 1.8Ti Consumable Electrode Remelted or Vacuum Induction Melted 1800 °F (982 °C) Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.