SAE International - AMS5441

Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings Ni - 18Cr - 2.8Mo - 5.5Cb(Nb) - 0.70Ti - 1.50Al - 10Fe - 9Co - 1W Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated, Precipitation-Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 22 September 2006
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.

Document History

AMS5441
September 22, 2006
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings Ni - 18Cr - 2.8Mo - 5.5Cb(Nb) - 0.70Ti - 1.50Al - 10Fe - 9Co - 1W Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated, Precipitation-Hardenable
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.

References

Advertisement