SAE International - AMS5950B

Nickel Alloy, Corrosion and Heat-Resistant, Sheet and Strip 52.5Ni - 19Cr - 3.0Mo - 5.0Cb - 0.90Ti - 0.50Al - 18Fe Vacuum Induction and Consumable Electrode Melted Solution Heat Treated, Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 15 February 2008
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet and strip 0.080 inch (2.03 mm) and under in nominal thickness.

Document History

AMS5950B
February 15, 2008
Nickel Alloy, Corrosion and Heat-Resistant, Sheet and Strip 52.5Ni - 19Cr - 3.0Mo - 5.0Cb - 0.90Ti - 0.50Al - 18Fe Vacuum Induction and Consumable Electrode Melted Solution Heat Treated, Precipitation Hardenable
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet and strip 0.080 inch (2.03 mm) and under in nominal thickness.

References

Advertisement