SAE International - AMS4287A

Aluminum Alloy, Extrusion 2.7Cu - 1.8Li - 0.7Zn - 0.3Mn - 0.3Mg - 0.08Zr (2099-T83) Solution Heat Treated, Stress Relieved by Stretching 1% to 4% and Aged

active
Buy Now
Organization: SAE International
Publication Date: 4 December 2013
Status: active
description:

This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) produced with cross sectional area of 42 square inches (271 cm

2x) maximum and a... View More

Document History

AMS4287A
December 4, 2013
Aluminum Alloy, Extrusion 2.7Cu - 1.8Li - 0.7Zn - 0.3Mn - 0.3Mg - 0.08Zr (2099-T83) Solution Heat Treated, Stress Relieved by Stretching 1% to 4% and Aged
This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) produced with cross sectional area of 42 square inches (271 cm 2x) maximum and a circumscribing...

References

Advertisement