SAE International - AMS5864C

Steel, Corrosion-Resistant, Plate 13Cr - 8.0Ni - 2.2Mo - 1.1Al Vacuum Induction Plus Consumable Electrode Melted Solution Heat Treated, Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 17 April 2012
Status: active
description:

This specification covers a corrosion-resistant steel in the form of plate up to 3.00 inches (76.2 mm), inclusive, in nominal thickness.

Document History

AMS5864C
April 17, 2012
Steel, Corrosion-Resistant, Plate 13Cr - 8.0Ni - 2.2Mo - 1.1Al Vacuum Induction Plus Consumable Electrode Melted Solution Heat Treated, Precipitation Hardenable
This specification covers a corrosion-resistant steel in the form of plate up to 3.00 inches (76.2 mm), inclusive, in nominal thickness.

References

Advertisement