SAE International - AMS5707L

Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode Remelted or Vacuum Induction Melted 1825 to 1900 °F (996 to 1038 °C) Solution, Stabilization, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 2 December 2013
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.

Document History

AMS5707L
December 2, 2013
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode Remelted or Vacuum Induction Melted 1825 to 1900 °F (996 to 1038 °C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.

References

Advertisement