SAE International - AMS5708K
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Wire Forgings, and Rings 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al Consumable Electrode or Vacuum Induction Melted 1975 °F (1079 °C) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 27 March 2008 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, wire, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
Document History
AMS5708K
March 27, 2008
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Wire Forgings, and Rings 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al Consumable Electrode or Vacuum Induction Melted 1975 °F (1079 °C) Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, wire, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.