SAE International - AMS5709H

Nickel Alloy, Corrosion and Heat-Resistant, Bars and Forgings 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1975 °F (1079 °C) Solution, Stabilization, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 2 December 2013
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and forging stock.

Document History

AMS5709H
December 2, 2013
Nickel Alloy, Corrosion and Heat-Resistant, Bars and Forgings 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1975 °F (1079 °C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, and forging stock.

References

Advertisement