SAE International - AMS4785H

Gold-Palladium-Nickel Alloy, Brazing Filler Metal, High Temperature 30Au - 34Pd - 36Ni 2075 to 2130 °F (1135 to 1166 °C) Solidus-Liquidus Range

active
Buy Now
Organization: SAE International
Publication Date: 16 July 2009
Status: active
description:

This specification covers a gold-palladium-nickel alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, chips, preforms, and a viscous mixture (paste) of the powder in a... View More

Document History

AMS4785H
July 16, 2009
Gold-Palladium-Nickel Alloy, Brazing Filler Metal, High Temperature 30Au - 34Pd - 36Ni 2075 to 2130 °F (1135 to 1166 °C) Solidus-Liquidus Range
This specification covers a gold-palladium-nickel alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, chips, preforms, and a viscous mixture (paste) of the powder in a suitable...

References

Advertisement