SAE International - AMS5726E

Steel, Corrosion and Heat-Resistant, Bars and Wire 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V 1800 °F (982 °C) Solution Heat Treated and Work-Strengthened Consumable Electrode Remelted 200 ksi (1379 MPa) Tensile Strength Capability

active
Buy Now
Organization: SAE International
Publication Date: 2 December 2015
Status: active
description:

This specification covers a corrosion and heat-resistant steel in the form of work-strengthened bars and wire 1-1/4 inches (31.8 mm) and under in nominal diameter or least distance between... View More

Document History

AMS5726E
December 2, 2015
Steel, Corrosion and Heat-Resistant, Bars and Wire 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V 1800 °F (982 °C) Solution Heat Treated and Work-Strengthened Consumable Electrode Remelted 200 ksi (1379 MPa) Tensile Strength Capability
This specification covers a corrosion and heat-resistant steel in the form of work-strengthened bars and wire 1-1/4 inches (31.8 mm) and under in nominal diameter or least distance between parallel...

References

Advertisement