SAE International - AMS7379
Rubber: Fluorocarbon Elastomer (FKM) 70 to 80 Hardness, Low Temperature Sealing Tg −40 °F (−40 °C) For Elastomeric Seals in Aircraft Engine Oil, Fuel and Hydraulics Systems
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 16 July 2008 |
| Status: | active |
description:
This specification covers high temperature, compression set and fluid resistant fluorocarbon elastomer material to be used in the form of O-rings, compression seals, O-ring cord, and... View More
Document History
AMS7379
July 16, 2008
Rubber: Fluorocarbon Elastomer (FKM) 70 to 80 Hardness, Low Temperature Sealing Tg −40 °F (−40 °C) For Elastomeric Seals in Aircraft Engine Oil, Fuel and Hydraulics Systems
This specification covers high temperature, compression set and fluid resistant fluorocarbon elastomer material to be used in the form of O-rings, compression seals, O-ring cord, and molded-in-place...