SAE International - AMS5876D

Cobalt Alloy, Corrosion and Heat-Resistant, Strip 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Vacuum Induction Plus Consumable Electrode Remelted Solution Heat Treated and Cold Rolled

active
Buy Now
Organization: SAE International
Publication Date: 10 June 2014
Status: active
description:

This specification covers a corrosion and heat-resistant cobalt alloy in the form of strip 0.100 inch (2.54 mm) and under in specified thickness and 4.000 inches (101.60 mm) and under in specified... View More

Document History

AMS5876D
June 10, 2014
Cobalt Alloy, Corrosion and Heat-Resistant, Strip 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Vacuum Induction Plus Consumable Electrode Remelted Solution Heat Treated and Cold Rolled
This specification covers a corrosion and heat-resistant cobalt alloy in the form of strip 0.100 inch (2.54 mm) and under in specified thickness and 4.000 inches (101.60 mm) and under in specified...

References

Advertisement