SAE International - AMS5895E
Steel, Corrosion and Heat-Resistant, Bars, Wire, Forgings, Tubing, and Rings 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V Consumable Electrode Melted, 1750 °F (954 °C) Solution Heat Treated, Welding Grade Precipitation Hardenable
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 8 April 2015 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading.
Document History
AMS5895E
April 8, 2015
Steel, Corrosion and Heat-Resistant, Bars, Wire, Forgings, Tubing, and Rings 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V Consumable Electrode Melted, 1750 °F (954 °C) Solution Heat Treated, Welding Grade Precipitation Hardenable
This specification covers a corrosion and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading.