SAE International - AMS3277E

Sealing Compound, Polythioether Rubber Fast Curing for Integral Fuel Tanks and General Purpose, Intermittent Use to 360 °F (182 °C)

active
Buy Now
Organization: SAE International
Publication Date: 18 August 2010
Status: active
description:

This specification covers polythioether rubber fuel resistant sealing compounds supplied as a two-component system which cures at room temperature.

Document History

AMS3277E
August 18, 2010
Sealing Compound, Polythioether Rubber Fast Curing for Integral Fuel Tanks and General Purpose, Intermittent Use to 360 °F (182 °C)
This specification covers polythioether rubber fuel resistant sealing compounds supplied as a two-component system which cures at room temperature.

References

Advertisement