SAE International - AMS6550J
Steel Tubing, Welded, 0.50ni 0.55cr 0.20mo (0.28 0.33c) (SAE 8630)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 July 2001 |
| Status: | active |
description:
Primarily for general use is light wall-thickness sections where minimum tensile strength up to 160,000 psi (1105 MPa) is required and parts may be welded during fabrication. This specification... View More
Document History
AMS6550J
July 1, 2001
Steel Tubing, Welded, 0.50ni 0.55cr 0.20mo (0.28 0.33c) (SAE 8630)
Primarily for general use is light wall-thickness sections where minimum tensile strength up to 160,000 psi (1105 MPa) is required and parts may be welded during fabrication. This specification has...