SAE International - AMS3269
SEALING COMPOUND, POLYSULFIDE (T) SYNTHETIC RUBBER for Integral Fuel Tank and Fuel Cell Cavities High Strength, for Intermittent Use to 360°F (182°C)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 1993 |
| Status: | active |
description:
This specification covers three classes of fuel-resistant polysulfide (T) sealing compound with high strength and temperature characteristics, supplied as a two-component system which cures at... View More
Document History
AMS3269
October 1, 1993
SEALING COMPOUND, POLYSULFIDE (T) SYNTHETIC RUBBER for Integral Fuel Tank and Fuel Cell Cavities High Strength, for Intermittent Use to 360°F (182°C)
This specification covers three classes of fuel-resistant polysulfide (T) sealing compound with high strength and temperature characteristics, supplied as a two-component system which cures at room...