SAE International - AMS3269A
Sealing Compound, Polysulfide (T) Synthetic Rubber for Integral Fuel Tank and Fuel Cell Cavities High Strength, for Intermittent Use to 360 °F (182 °C)
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 13 January 2003 |
| Status: | active |
description:
This specification covers three classes of fuel-resistant polysulfide (T) sealing compound with high strength and temperature characteristics, supplied as a two-component system which cures at... View More
Document History
AMS3269A
January 13, 2003
Sealing Compound, Polysulfide (T) Synthetic Rubber for Integral Fuel Tank and Fuel Cell Cavities High Strength, for Intermittent Use to 360 °F (182 °C)
This specification covers three classes of fuel-resistant polysulfide (T) sealing compound with high strength and temperature characteristics, supplied as a two-component system which cures at room...