SAE International - AMS3277B

Sealing Compound, Polythioether Rubber Fuel Resistant, Fast Curing Intermittent Use to 360 °F (182 °C)

active
Buy Now
Organization: SAE International
Publication Date: 30 July 2002
Status: active
description:

This specification covers polythioether rubber sealing compound that is fuel resistant, supplied as a two component system which cures at room temperature.

Document History

AMS3277B
July 30, 2002
Sealing Compound, Polythioether Rubber Fuel Resistant, Fast Curing Intermittent Use to 360 °F (182 °C)
This specification covers polythioether rubber sealing compound that is fuel resistant, supplied as a two component system which cures at room temperature.

References

Advertisement