SAE International - AMS3277C

Sealing Compound, Polythioether Rubber Fast Curing for Integral Fuel Tanks and General Purpose, Intermittent Use to 400 °F (204 °C)

active
Buy Now
Organization: SAE International
Publication Date: 18 October 2004
Status: active
description:

This specification covers polythioether rubber fuel resistant sealing compounds supplied as a two-component system which cures at room temperature.

Document History

AMS3277C
October 18, 2004
Sealing Compound, Polythioether Rubber Fast Curing for Integral Fuel Tanks and General Purpose, Intermittent Use to 400 °F (204 °C)
This specification covers polythioether rubber fuel resistant sealing compounds supplied as a two-component system which cures at room temperature.

References

Advertisement