SAE International - AMS4128C

Aluminum Alloy Bars, Rolled or Cold Finished 1.0Mg - 0.60Si - 0.30Cu - 0.20Cr (6061-T451) Solution Heat Treated and Stress Relieved by Stretching

active
Buy Now
Organization: SAE International
Publication Date: 15 November 2001
Status: active
description:

This specification covers an aluminum alloy in the form of bars and rods 0.500 inch (12.50 mm) and over in nominal diameter or least difference between parallel sides.

Document History

AMS4128C
November 15, 2001
Aluminum Alloy Bars, Rolled or Cold Finished 1.0Mg - 0.60Si - 0.30Cu - 0.20Cr (6061-T451) Solution Heat Treated and Stress Relieved by Stretching
This specification covers an aluminum alloy in the form of bars and rods 0.500 inch (12.50 mm) and over in nominal diameter or least difference between parallel sides.

References

Advertisement