SAE International - AMS4195B
ALUMINUM ALLOY SHEET AND PLATE, ALCLAD 4.4Cu - 1.5Mg - 0.60Mn (Alclad 2024 and 1-1/2% Alclad 2024-T861 Flat Sheet; 1-1/2% Alclad 2024-T861 Plate) Solution Heat Treated, Cold Worked, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 April 1994 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of flat sheet and plate 0.500 inch (12.70 mm) and under in nominal thickness.
Document History
AMS4195B
April 1, 1994
ALUMINUM ALLOY SHEET AND PLATE, ALCLAD 4.4Cu - 1.5Mg - 0.60Mn (Alclad 2024 and 1-1/2% Alclad 2024-T861 Flat Sheet; 1-1/2% Alclad 2024-T861 Plate) Solution Heat Treated, Cold Worked, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of flat sheet and plate 0.500 inch (12.70 mm) and under in nominal thickness.