SAE International - AMS4287
Aluminum Alloy, Extrusion 2.7 Cu - 1.8 Li - 0.7 Zn - 0.3 Mn - 0.3 Mg - 0.08 Zr (2099-T83) Solution Heat Treated, Stress Relieved by Stretching 1% to 4% and Aged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 17 April 2006 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) produced with cross sectional area of 15 square inches (97 cm
2x) maximum and a... View More
Document History
AMS4287
April 17, 2006
Aluminum Alloy, Extrusion 2.7 Cu - 1.8 Li - 0.7 Zn - 0.3 Mn - 0.3 Mg - 0.08 Zr (2099-T83) Solution Heat Treated, Stress Relieved by Stretching 1% to 4% and Aged
This specification covers an aluminum alloy in the form of extruded bars, rods, and profiles (shapes) produced with cross sectional area of 15 square inches (97 cm 2x) maximum and a circumscribing...