SAE International - AMS4318

ALUMINUM ALLOY, ROLLED OR COLD FINISHED BARS AND RODS 12.2Si - 1.0Mg - 0.90Cu - 0.90Ni (4032-T86) Solution Heat Treated, Cold Worked, and Artificially Aged

active
Buy Now
Organization: SAE International
Publication Date: 1 June 1994
Status: active
description:

This specification covers an aluminum alloy in the form of bars and rods 0.375 to 0.874 inch (9.52 to 22.20 mm) in nominal diameter or least distance between parallel sides.

Document History

AMS4318
June 1, 1994
ALUMINUM ALLOY, ROLLED OR COLD FINISHED BARS AND RODS 12.2Si - 1.0Mg - 0.90Cu - 0.90Ni (4032-T86) Solution Heat Treated, Cold Worked, and Artificially Aged
This specification covers an aluminum alloy in the form of bars and rods 0.375 to 0.874 inch (9.52 to 22.20 mm) in nominal diameter or least distance between parallel sides.

References

Advertisement