SAE International - AMS4404
Aluminum Alloy, Extruded Profiles (6056-T4511) 1.0Si - 0.90Mg - 0.80Cu - 0.60Mn - 0.40Zn Solution Heat Treated and Stress-Relieved by Stretching
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 21 June 2006 |
| Status: | active |
description:
This specification covers an aluminum alloy procured in the form of extruded profiles (shapes) with cross-sections up to 7.75 in
2x (5,000 mm 2x).
Document History
AMS4404
June 21, 2006
Aluminum Alloy, Extruded Profiles (6056-T4511) 1.0Si - 0.90Mg - 0.80Cu - 0.60Mn - 0.40Zn Solution Heat Treated and Stress-Relieved by Stretching
This specification covers an aluminum alloy procured in the form of extruded profiles (shapes) with cross-sections up to 7.75 in 2x (5,000 mm 2x).