SAE International - AMS4784E

Gold-Palladium-Nickel Alloy, Brazing Filler Metal, High Temperature 50Au - 25Pd - 25Ni 2015 to 2050 °F (1102 to 1121 °C) Solidus-Liquidus Range

active
Buy Now
Organization: SAE International
Publication Date: 1 May 1999
Status: active
description:

This specification covers a gold-palladium-nickel alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, chips, preforms, and a viscous mixture (paste) of the powder in a... View More

Document History

AMS4784E
May 1, 1999
Gold-Palladium-Nickel Alloy, Brazing Filler Metal, High Temperature 50Au - 25Pd - 25Ni 2015 to 2050 °F (1102 to 1121 °C) Solidus-Liquidus Range
This specification covers a gold-palladium-nickel alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, chips, preforms, and a viscous mixture (paste) of the powder in a suitable...

References

Advertisement