SAE International - AMS4785G
Gold-Palladium-Nickel Alloy, Brazing Filler Metal, High Temperature 30Au - 34Pd - 36Ni 2075 to 2130 °F (1135 to 1166 °C) Solidus-Liquidus Range
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 7 March 2007 |
| Status: | active |
description:
This specification covers a gold-palladium-nicke
Document History
AMS4785G
March 7, 2007
Gold-Palladium-Nickel Alloy, Brazing Filler Metal, High Temperature 30Au - 34Pd - 36Ni 2075 to 2130 °F (1135 to 1166 °C) Solidus-Liquidus Range
This specification covers a gold-palladium-nickel alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, chips, preforms, and a viscous mixture (paste) of the powder in a suitable...