SAE International - AMS4786E
Gold-Palladium-Nickel Alloy, Brazing Filler Metal, High Temperature 70Au - 8.0Pd - 22Ni 1845 to 1915 °F (1007 to 1046 °C) Solidus-Liquidus Range
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 May 1999 |
| Status: | active |
description:
This specification covers a gold-palladium-nicke
Document History
AMS4786E
May 1, 1999
Gold-Palladium-Nickel Alloy, Brazing Filler Metal, High Temperature 70Au - 8.0Pd - 22Ni 1845 to 1915 °F (1007 to 1046 °C) Solidus-Liquidus Range
This specification covers a gold-palladium-nickel alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, chips, preforms and a viscous mixture (paste) of the powder in a suitable...