IEEE 802.17
Standard for Information technology. Telecommunications and information exchange between systems. Local and metropolitan area networks. Specific requirements Part 17: Resilient packet ring (RPR) access method and physical layer specifications
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 24 June 2004 |
| Status: | inactive |
| Page Count: | 689 |
scope:
This standard defines a resilient packet ring access protocol for use in local, metropolitan, and wide area networks, along with appropriate physical layer specifications for transfer of data packets at rates scalable to multiple gigabits per second.
Document History
May 16, 2011
Information technology—Telecommunications and information exchange between systems Local and metropolitan area networks—Specific requirements Part 17: Resilient packet ring (RPR) access method and physical layer specifications
This standard defines a resilient packet ring access protocol for use in local, metropolitan, and wide area networks, along with appropriate physical layer specifications for transfer of data packets...
March 25, 2010
Information technology-Telecommunications and information exchange between systems-Local and metropolitan area networks-Specific requirements Part 17: Resilient packet ring (RPR) access method and physical layer specifications Amendment 2: Protected inter-ring connection
Abstract: A service provider's use of the architecture and protocols of IEEE 802.17 to support ring interconnection through dual station homing, providing 50 ms protection, loop prevention, and load...
March 8, 2007
Standard for Information technology. Telecommunications and information exchange between systems. Local and metropolitan area networks. Specific requirements Part 17: Resilient packet ring (RPR) access method and physical layer specifications
This standard defines a resilient packet ring access protocol for use in local, metropolitan, and wide area networks, along with appropriate physical layer specifications for transfer of data packets...
September 23, 2004
Standard for Local and Metropolitan Area Networks: Media Access Control (MAC) Bridges Amendment 1: Bridging of IEEE 802.17
This standard defines a resilient packet ring access protocol for use in local, metropolitan, and wide area networks, along with appropriate physical layer specifications for transfer of data packets...
IEEE 802.17
June 24, 2004
Standard for Information technology. Telecommunications and information exchange between systems. Local and metropolitan area networks. Specific requirements Part 17: Resilient packet ring (RPR) access method and physical layer specifications
This standard defines a resilient packet ring access protocol for use in local, metropolitan, and wide area networks, along with appropriate physical layer specifications for transfer of data packets...
February 9, 2004
Standard for Local and metropolitan area networks Media Access Control (MAC) Bridges
For the purpose of compatible interconnection of data-processing equipment using the IEEE 802 MAC Service supported by interconnected IEEE 802 LANs (see 3.4) using different or identical Media Access...