SAE International - AMS4950

TITANIUM ALLOY, BARS, WIRE, FORGINGS, AND RINGS 6.0Al - 4.0V Solution Heat Treated and Aged Modified Strength

active
Buy Now
Organization: SAE International
Publication Date: 1 August 1996
Status: active
description:

This specification covers a titanium alloy in the form of bars, wire, forgings, and flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel... View More

Document History

AMS4950
August 1, 1996
TITANIUM ALLOY, BARS, WIRE, FORGINGS, AND RINGS 6.0Al - 4.0V Solution Heat Treated and Aged Modified Strength
This specification covers a titanium alloy in the form of bars, wire, forgings, and flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel sides...

References

Advertisement