SAE International - AMS4965G
TITANIUM ALLOY, BARS, WIRE, FORGINGS, AND RINGS 6.OAI - 4.0V Solution Heat Treated and Aged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 May 1996 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of bars, wire, forgings, and flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel... View More
Document History
AMS4965G
May 1, 1996
TITANIUM ALLOY, BARS, WIRE, FORGINGS, AND RINGS 6.OAI - 4.0V Solution Heat Treated and Aged
This specification covers a titanium alloy in the form of bars, wire, forgings, and flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel sides...