SAE International - AMS4987B

Titanium Alloy, Forgings 10V - 2Fe - 3Al Consumable Electrode Melted, Single Solution Heat Treated and Overaged 140 ksi (965 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 21 October 2002
Status: active
description:

This specification covers a titanium alloy in the form of forgings under 4.0 inches (102 mm) in nominal cross-sectional thickness and of forging stock.

Document History

AMS4987B
October 21, 2002
Titanium Alloy, Forgings 10V - 2Fe - 3Al Consumable Electrode Melted, Single Solution Heat Treated and Overaged 140 ksi (965 MPa) Tensile Strength
This specification covers a titanium alloy in the form of forgings under 4.0 inches (102 mm) in nominal cross-sectional thickness and of forging stock.

References

Advertisement