SAE International - AMS5529G

Steel, Corrosion Resistant, Sheet and Strip 17Cr - 7.1Ni - 1.1Al Solution Heat Treated and Cold Rolled, Precipitation Hardenable 0.0015 to 0.050 Inch (0.038 to 1.27 mm) Nominal Thickness

active
Buy Now
Organization: SAE International
Publication Date: 14 July 2003
Status: active
description:

This specification covers a corrosion-resistant steel in the form of sheet and strip 0.0015 to 0.050 inch (0.038 to 1.27 mm) in nominal thickness.

Document History

AMS5529G
July 14, 2003
Steel, Corrosion Resistant, Sheet and Strip 17Cr - 7.1Ni - 1.1Al Solution Heat Treated and Cold Rolled, Precipitation Hardenable 0.0015 to 0.050 Inch (0.038 to 1.27 mm) Nominal Thickness
This specification covers a corrosion-resistant steel in the form of sheet and strip 0.0015 to 0.050 inch (0.038 to 1.27 mm) in nominal thickness.

References

Advertisement