SAE International - AMS5589D

Nickel Alloy, Corrosion and Heat Resistant, Seamless Tubing 52.5Ni - 19Cr - 3.0Mo - 5.1Cb - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 September 2000
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of seamless tubing.

Document History

AMS5589D
September 1, 2000
Nickel Alloy, Corrosion and Heat Resistant, Seamless Tubing 52.5Ni - 19Cr - 3.0Mo - 5.1Cb - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of seamless tubing.

References

Advertisement