SAE International - AMS5596J
Nickel Alloy, Corrosion and Heat Resistant, Sheet, Strip, Foil and Plate 52.5Ni - 19Cr - 3.0Mo - 5.1Cb - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 July 1999 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, foil, and plate.
Document History
AMS5596J
July 1, 1999
Nickel Alloy, Corrosion and Heat Resistant, Sheet, Strip, Foil and Plate 52.5Ni - 19Cr - 3.0Mo - 5.1Cb - 0.90Ti - 0.50Al - 18Fe Consumable Electrode or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, foil, and plate.