SAE International - AMS5605D
Nickel Alloy, Corrosion and Heat Resistant, Sheet, Strip, and Plate 41.5Ni - 16Cr - 37Fe - 2.9Cb - 1.8Ti Consumable Electrode or Vacuum Induction Melted 1800 °F (982 °C) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 2000 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate 1.00 inch (25.4 mm) and under in nominal thickness.
Document History
AMS5605D
October 1, 2000
Nickel Alloy, Corrosion and Heat Resistant, Sheet, Strip, and Plate 41.5Ni - 16Cr - 37Fe - 2.9Cb - 1.8Ti Consumable Electrode or Vacuum Induction Melted 1800 °F (982 °C) Solution Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of sheet, strip, and plate 1.00 inch (25.4 mm) and under in nominal thickness.