SAE International - AMS5636E
Steel, Corrosion Resistant, Bars and Wire 18Cr - 9.0Ni (SAE 30302) Solution Heat Treated and Cold Drawn 100 ksi (689 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 September 2000 |
| Status: | active |
description:
This specification covers a corrosion resistant steel in the form of bars and wire 0.75 inch (19 mm) and under in nominal diameter or distance between parallel sides.
Document History
AMS5636E
September 1, 2000
Steel, Corrosion Resistant, Bars and Wire 18Cr - 9.0Ni (SAE 30302) Solution Heat Treated and Cold Drawn 100 ksi (689 MPa) Tensile Strength
This specification covers a corrosion resistant steel in the form of bars and wire 0.75 inch (19 mm) and under in nominal diameter or distance between parallel sides.