SAE International - AMS5698F

Nickel Alloy, Corrosion and Heat Resistant, Wire 72Ni - 15.5Cr - 0.95Cb - 2.5Ti - 0.70Al - 7.0Fe No. 1 Temper, Precipitation Hardenable

active
Buy Now
Organization: SAE International
Publication Date: 1 August 2000
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of round, square, and flat wire 0.500 inch (12.70 mm) and under in nominal diameter or thickness.

Document History

AMS5698F
August 1, 2000
Nickel Alloy, Corrosion and Heat Resistant, Wire 72Ni - 15.5Cr - 0.95Cb - 2.5Ti - 0.70Al - 7.0Fe No. 1 Temper, Precipitation Hardenable
This specification covers a corrosion and heat resistant nickel alloy in the form of round, square, and flat wire 0.500 inch (12.70 mm) and under in nominal diameter or thickness.

References

Advertisement