SAE International - AMS5699D
ALLOY WIRE, CORROSION AND HEAT RESISTANT 72Ni - 15.5Cr - 2.5Ti - 0.95 (Cb+Ta) - 0.70Al - 7.0Fe Spring Temper
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 January 1987 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant nickel alloy in the form of round, square, and flat wire 0.625 in. (15.50 mm) and under in nominal diameter or thickness.
Document History
AMS5699D
January 1, 1987
ALLOY WIRE, CORROSION AND HEAT RESISTANT 72Ni - 15.5Cr - 2.5Ti - 0.95 (Cb+Ta) - 0.70Al - 7.0Fe Spring Temper
This specification covers a corrosion and heat resistant nickel alloy in the form of round, square, and flat wire 0.625 in. (15.50 mm) and under in nominal diameter or thickness.