SAE International - AMS5699E
ALLOY WIRE, CORROSION AND HEAT RESISTANT 72Ni - 15.5Cr - 0.95(Cb+Ta) - 2.5Ti - 0.70Al - 7.0Fe Spring Temper, Precipitation Hardenable
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 1989 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant nickel alloy in the form of round, square, and flat wire 0.625 inch (15.88 mm) and under in nominal diameter or thickness.
Document History
AMS5699E
October 1, 1989
ALLOY WIRE, CORROSION AND HEAT RESISTANT 72Ni - 15.5Cr - 0.95(Cb+Ta) - 2.5Ti - 0.70Al - 7.0Fe Spring Temper, Precipitation Hardenable
This specification covers a corrosion and heat resistant nickel alloy in the form of round, square, and flat wire 0.625 inch (15.88 mm) and under in nominal diameter or thickness.