SAE International - AMS5704G

Nickel Alloy, Corrosion and Heat Resistant, Forgings 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1825 to 1900 °F (996 to 1038 °C) Solution, Stabilization, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 October 2000
Status: active
description:

This specification covers a corrosion and heat resistant nickel alloy in the form of forgings and forging stock.

Document History

AMS5704G
October 1, 2000
Nickel Alloy, Corrosion and Heat Resistant, Forgings 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1825 to 1900 °F (996 to 1038 °C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of forgings and forging stock.

References

Advertisement