SAE International - AMS5704H
Nickel Alloy, Corrosion and Heat-Resistant, Forgings 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1825 to 1900 °F (996 to 1038 °C) Solution, Stabilization, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 17 May 2006 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of forgings and forging stock.
Document History
AMS5704H
May 17, 2006
Nickel Alloy, Corrosion and Heat-Resistant, Forgings 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1825 to 1900 °F (996 to 1038 °C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of forgings and forging stock.