SAE International - AMS5706K
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4AI - 0.006B - 0.05Zr Consumable Electrode or Vacuum Induction Melted 1825 to 1900 °F Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 21 August 2002 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading procured in... View More
Document History
AMS5706K
August 21, 2002
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4AI - 0.006B - 0.05Zr Consumable Electrode or Vacuum Induction Melted 1825 to 1900 °F Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading procured in inch/pound...