SAE International - AMS5708H
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al Consumable Electrode or Vacuum Induction Melted 1975 °F (1079 °C) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 21 November 2002 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
Document History
AMS5708H
November 21, 2002
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al Consumable Electrode or Vacuum Induction Melted 1975 °F (1079 °C) Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.