SAE International - AMS5708J
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Wire Forgings, and Rings 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4AI Consumable Electrode or Vacuum Induction Melted 1975 °F (1079 °C) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 8 September 2006 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, wire, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.
Document History
AMS5708J
September 8, 2006
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Wire Forgings, and Rings 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4AI Consumable Electrode or Vacuum Induction Melted 1975 °F (1079 °C) Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, wire, forgings, flash welded rings, and stock for forging, flash welded rings, or heading.