SAE International - AMS5709G
Nickel Alloy, Corrosion and Heat Resistant, Bars and Forgings 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1975 °F (1079 °C) Solution, Stabilization, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 19 April 2006 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, and forging stock.
Document History
AMS5709G
April 19, 2006
Nickel Alloy, Corrosion and Heat Resistant, Bars and Forgings 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1975 °F (1079 °C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, and forging stock.