SAE International - AMS5726C

Steel, Corrosion and Heat Resistant, Bars and Wire 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V 1800 °F (982 °C) Solution Heat Treated and Work-Strengthened Consumable Electrode Melted 200 ksi (1379 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 1 April 2001
Status: active
description:

This specification covers a corrosion and heat resistant steel in the form of work-strengthened bars and wire 1-1/4 inches (31.8 mm) and under in nominal diameter or least distance between... View More

Document History

AMS5726C
April 1, 2001
Steel, Corrosion and Heat Resistant, Bars and Wire 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V 1800 °F (982 °C) Solution Heat Treated and Work-Strengthened Consumable Electrode Melted 200 ksi (1379 MPa) Tensile Strength
This specification covers a corrosion and heat resistant steel in the form of work-strengthened bars and wire 1-1/4 inches (31.8 mm) and under in nominal diameter or least distance between parallel...

References

Advertisement