SAE International - AMS5732H

Steel, Corrosion and Heat Resistant, Bars, Wire, Forgings, Tubing, and Rings 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V Consumable Electrode Melted 1800 °F (982 °C) Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 July 2001
Status: active
description:

This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading.

Document History

AMS5732H
July 1, 2001
Steel, Corrosion and Heat Resistant, Bars, Wire, Forgings, Tubing, and Rings 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V Consumable Electrode Melted 1800 °F (982 °C) Solution and Precipitation Heat Treated
This specification covers a corrosion and heat resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging, flash welded rings, or heading.

References

Advertisement