SAE International - AMS5853B
Steel, Corrosion and Heat Resistant, Bars and Wire 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V Consumable Electrode Melted 1800 °F (982 °C) Solution Treated and Work-Strengthened 160 ksi (1103 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 2000 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant steel in the form of work-strengthened bars and wire, 1-1/4 inches (31.8 mm) and under in nominal diameter or least distance between... View More
Document History
AMS5853B
October 1, 2000
Steel, Corrosion and Heat Resistant, Bars and Wire 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006B - 0.30V Consumable Electrode Melted 1800 °F (982 °C) Solution Treated and Work-Strengthened 160 ksi (1103 MPa) Tensile Strength
This specification covers a corrosion and heat resistant steel in the form of work-strengthened bars and wire, 1-1/4 inches (31.8 mm) and under in nominal diameter or least distance between parallel...