SAE International - AMS5864A
Steel, Corrosion Resistant, Plate 13Cr - 8.0Ni - 2.2Mo - 1.1Al Vacuum Induction Plus Consumable Electrode Melted Solution Heat Treated, Precipitation Hardenable
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 2000 |
| Status: | active |
description:
This specification covers a corrosion-resistant steel in the form of plate up to 3.00 inches (76.2 mm), inclusive, in nominal thickness.
Document History
AMS5864A
October 1, 2000
Steel, Corrosion Resistant, Plate 13Cr - 8.0Ni - 2.2Mo - 1.1Al Vacuum Induction Plus Consumable Electrode Melted Solution Heat Treated, Precipitation Hardenable
This specification covers a corrosion-resistant steel in the form of plate up to 3.00 inches (76.2 mm), inclusive, in nominal thickness.