SAE International - AMS5876B
Cobalt Alloy, Corrosion and Heat Resistant, Strip 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Solution Heat Treated and Cold Rolled Vacuum Induction Plus Vacuum Consumable Electrode Melted
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 August 2000 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant cobalt alloy in the form of strip 0.100 inch (2.54 mm) and under in specified thickness and 4.000 inches (101.60 mm) and under in specified... View More
Document History
AMS5876B
August 1, 2000
Cobalt Alloy, Corrosion and Heat Resistant, Strip 20Cr - 15Ni - 40Co - 7.0Mo - 16Fe Solution Heat Treated and Cold Rolled Vacuum Induction Plus Vacuum Consumable Electrode Melted
This specification covers a corrosion and heat resistant cobalt alloy in the form of strip 0.100 inch (2.54 mm) and under in specified thickness and 4.000 inches (101.60 mm) and under in specified...